ASUS logo

ASUS G2SG-7R013J laptop Intel® Core™2 Duo T9300 43.2 cm (17") 4 GB DDR2-SDRAM 300 GB NVIDIA® GeForce® 8700M GT Windows Vista Ultimate Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45931
Info modified on:
22 Jan 2025, 05:57:39
Short summary description ASUS G2SG-7R013J laptop Intel® Core™2 Duo T9300 43.2 cm (17") 4 GB DDR2-SDRAM 300 GB NVIDIA® GeForce® 8700M GT Windows Vista Ultimate Grey, Silver:

ASUS G2SG-7R013J, Intel® Core™2 Duo, 2.5 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 300 GB

Long summary description ASUS G2SG-7R013J laptop Intel® Core™2 Duo T9300 43.2 cm (17") 4 GB DDR2-SDRAM 300 GB NVIDIA® GeForce® 8700M GT Windows Vista Ultimate Grey, Silver:

ASUS G2SG-7R013J. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 300 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 8700M GT. Operating system installed: Windows Vista Ultimate. Product colour: Grey, Silver. Weight: 4.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.