ASUS logo

ASUS G2PC-7R001M laptop Intel® Core™2 Duo T7200 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92794
Info modified on:
23 Jan 2025, 19:09:54
Short summary description ASUS G2PC-7R001M laptop Intel® Core™2 Duo T7200 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700:

ASUS G2PC-7R001M, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description ASUS G2PC-7R001M laptop Intel® Core™2 Duo T7200 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700:

ASUS G2PC-7R001M. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1700. Weight: 4.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.