ASUS logo

ASUS ROG G20CB-UK032T PC Intel® Core™ i7 i7-6700 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35361
Info modified on:
14 Mar 2024, 19:19:17
Short summary description ASUS ROG G20CB-UK032T PC Intel® Core™ i7 i7-6700 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Black, Red:

ASUS ROG G20CB-UK032T, 3.4 GHz, Intel® Core™ i7, 12 GB, 1.13 TB, DVD-RW, Windows 10 Home

Long summary description ASUS ROG G20CB-UK032T PC Intel® Core™ i7 i7-6700 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 10 Home Black, Red:

ASUS ROG G20CB-UK032T. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980. Operating system installed: Windows 10 Home. Product type: PC. Weight: 6.38 kg. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.