ASUS logo

ASUS ROG G20BM-NR016T PC AMD A10 A10-7800 AMD Radeon R7 340 Windows 10 Home Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72113
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ROG G20BM-NR016T PC AMD A10 A10-7800 AMD Radeon R7 340 Windows 10 Home Black, Red:

ASUS ROG G20BM-NR016T, 3.5 GHz, AMD A10, A10-7800, DVD±RW, Windows 10 Home

Long summary description ASUS ROG G20BM-NR016T PC AMD A10 A10-7800 AMD Radeon R7 340 Windows 10 Home Black, Red:

ASUS ROG G20BM-NR016T. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R7 340. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 6.38 kg. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.