ASUS logo

ASUS ROG G20BM-NR003T PC AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 340 Windows 10 Home Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73614
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ROG G20BM-NR003T PC AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 340 Windows 10 Home Black, Red:

ASUS ROG G20BM-NR003T, 3.5 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description ASUS ROG G20BM-NR003T PC AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 340 Windows 10 Home Black, Red:

ASUS ROG G20BM-NR003T. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R7 340. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.