ASUS logo

ASUS ROG G20BM-AU001T PC AMD FX™ FX-770K 16 GB 3.13 TB HDD+SSD AMD Radeon R9 255 Windows 10 Home Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96289
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ROG G20BM-AU001T PC AMD FX™ FX-770K 16 GB 3.13 TB HDD+SSD AMD Radeon R9 255 Windows 10 Home Black, Red:

ASUS ROG G20BM-AU001T, 3.5 GHz, AMD FX™, FX-770K, 16 GB, 3.13 TB, Windows 10 Home

Long summary description ASUS ROG G20BM-AU001T PC AMD FX™ FX-770K 16 GB 3.13 TB HDD+SSD AMD Radeon R9 255 Windows 10 Home Black, Red:

ASUS ROG G20BM-AU001T. Processor frequency: 3.5 GHz, Processor family: AMD FX™, Processor model: FX-770K. Internal memory: 16 GB. Total storage capacity: 3.13 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon R9 255. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 6.38 kg. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.