ASUS logo

ASUS ROG G20AJ-CA006S PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Tower Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55268
Info modified on:
14 Mar 2024, 18:29:09
Short summary description ASUS ROG G20AJ-CA006S PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Tower Black, Red:

ASUS ROG G20AJ-CA006S, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS ROG G20AJ-CA006S PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Windows 8.1 Tower Black, Red:

ASUS ROG G20AJ-CA006S. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 8.1. Chassis type: Tower. Product type: PC. Weight: 6.38 kg. Product colour: Black, Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.