ASUS ROG G20AJ-B08, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-RW, Windows 10 Home
ASUS ROG G20AJ-B08. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 10 Home. Product type: PC. Weight: 6.38 kg. Product colour: Black, Red