ASUS ROG G15DK-R5800X006W, 3.8 GHz, AMD Ryzen™ 7, 5800X, 16 GB, 1 TB, Windows 11 Home
ASUS ROG G15DK-R5800X006W. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Weight: 11 kg. Product colour: Black