ASUS ROG G15DK-AM003DT, 3.8 GHz, AMD Ryzen™ 7, 5800X, 16 GB, 2.26 TB, Windows 10 Home
ASUS ROG G15DK-AM003DT. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Midi Tower. Product type: PC. Weight: 11 kg. Product colour: Black