ASUS logo

ASUS ROG G15 R5 16GB 1TB+256GB GTX1660TI GDT AMD Ryzen™ 5 3600X DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40836
Info modified on:
11 Nov 2024, 16:55:24
Short summary description ASUS ROG G15 R5 16GB 1TB+256GB GTX1660TI GDT AMD Ryzen™ 5 3600X DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC:

ASUS ROG G15 R5 16GB 1TB+256GB GTX1660TI GDT, 3.8 GHz, AMD Ryzen™ 5, 3600X, 16 GB, 1.26 TB, Windows 10 Home

Long summary description ASUS ROG G15 R5 16GB 1TB+256GB GTX1660TI GDT AMD Ryzen™ 5 3600X DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC:

ASUS ROG G15 R5 16GB 1TB+256GB GTX1660TI GDT. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Wi-Fi. Operating system installed: Windows 10 Home. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Weight: 11 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.