ASUS ROG G15CK-BB71060S-CB, 3.8 GHz, Intel® Core™ i7, i7-10700KF, 16 GB, DDR4-SDRAM, 1 TB
ASUS ROG G15CK-BB71060S-CB. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700KF. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 2060 SUPER. Wi-Fi. Power supply: 500 W. Chassis type: Tower. Product type: PC. Weight: 11 kg. Product colour: Black