ASUS logo

ASUS ROG G15CK-BB51050-CB PC Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Tower Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67090
Info modified on:
09 Mar 2024, 14:28:18
Short summary description ASUS ROG G15CK-BB51050-CB PC Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Tower Black:

ASUS ROG G15CK-BB51050-CB, 2.9 GHz, Intel® Core™ i5, i5-10400F, 16 GB, DDR4-SDRAM, 512 GB

Long summary description ASUS ROG G15CK-BB51050-CB PC Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Tower Black:

ASUS ROG G15CK-BB51050-CB. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Wi-Fi. Power supply: 500 W. Chassis type: Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.