ASUS ROG G11DF-DE015T, 3 GHz, AMD Ryzen™ 7, 8 GB, 1.26 TB, DVD Super Multi, Windows 10 Home
ASUS ROG G11DF-DE015T. Processor frequency: 3 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black, Grey, Red