location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G11CD-K-FR104T PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Black, Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G11CD-K-FR104T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G11CD-K-FR104T
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
ASUS G11CD-K-FR104T user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG G11CD-K-FR104T PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Black, Grey, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Grey, Red
  • - Intel® Core™ i7 i7-7700 3.6 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 1.51 TB HDD+SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GTX 1070 8 GB Intel® HD Graphics 630
  • - Ethernet LAN Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Windows 10 Home 64-bit
Long product name ASUS ROG G11CD-K-FR104T PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Black, Grey, Red :
The long product name of ASUS ROG G11CD-K-FR104T PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Black, Grey, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700 (8M Cache, 3.6GHz), 16GB RAM, 1000GB HDD + 512GB SSD, Intel HD Graphics 630, NVIDIA GeForce GTX 1070, Windows 10 Home
More>>>
ASUS ROG G11CD-K-FR104T PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Black, Grey, Red:
The official description of ASUS ROG G11CD-K-FR104T PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Black, Grey, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shedding light on uncompromising performance
ASUS G11 is designed for casual gamers who want a high performance gaming platform that doesn't break the bank.

You'll be in awe of its futuristic outer space-inspired design with Mayan-inspired elements. It has numerous LEDs spread across four areas of the chassis, including a centerpiece with customizable light effects that can showcase up to 8 million colors – so you can adjust the ambient lighting to suit the game you're currently playing.

Inside, this cutting-edge chassis houses a 6th-generation Intel® Core™ processor, and up to NVIDIA® GeForce® GTX™ 980 graphics card for exceptional processing power and visual prowess. It also features DDR4 memory, and USB 3.1 for high speed data access.

It even features the exclusive Aegis II performance monitoring app to enhance your gaming experience. GameAlive lets your record gameplay, edit them, and then show them off to friends on social media. There's even SonicMaster-optimized gaming audio to completely immerse you in the game.

Blazing performance for remarkable gaming
Powered by Intel Core processors

The latest 6th-generation Intel Core i7 processor gives you the power to take on the most demanding of tasks, allowing you to play games at the highest settings, watch videos in 4K/UHD, and even create awesome websites or 3D models for work. You get a 23% performance boost and 22% more efficiency over the previous generation of Intel processors.

Designed for gamers, optimized for everyone
Advanced design with Mayan-inspired detailing

ASUS G11 evokes an air of mystery, thanks to its futuristic outer space-inspired design. With its menacing red and black color scheme, and Mayan-inspired markings, it radiates the power and performance that lies within.

Cooling for spectacular performance
Efficient heat dissipation

The chassis design of the ASUS G11 incorporates up to eight air vents to facilitate air intake and heat dissipation. Large 5mm side vents are dedicated to cooling the CPU, while the front air intakes draws air into the chassis for effective thermal management so G11 stays cool even in the heat of battle.

Superb Connectivity
ASUS G11 has extensive connectivity options, including an HDMI port so you can hook it up to your HDTV for gaming on an even larger scale. It has a total of six USB ports, including two USB 3.1 ports. It has the latest Bluetooth 4.0; as well as optional 802.11ac Wi-Fi for smooth, lag-free online gaming.

In addition, ASUS storage innovations keep your data easily within reach. ASUS G11 comes with 100GB of ASUS WebStorage space for 1 year free, so you can keep safely store and access your cloud-based data anywhere as long as you have an internet connection. You can also share photos and videos with your family and friends through a secure URL link.

Short summary description ASUS ROG G11CD-K-FR104T PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Black, Grey, Red:
This short summary of the ASUS ROG G11CD-K-FR104T PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Black, Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G11CD-K-FR104T, 3.6 GHz, Intel® Core™ i7, 16 GB, 1.51 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG G11CD-K-FR104T PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Black, Grey, Red:
This is an auto-generated long summary of ASUS ROG G11CD-K-FR104T PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Black, Grey, Red based on the first three specs of the first five spec groups.

ASUS ROG G11CD-K-FR104T. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
Card reader integrated
Yes
Compatible memory cards
MMC, MMC+, MS PRO, Memory Stick (MS), SD, SDHC, xD
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1070
Discrete graphics card memory
8 GB
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Tower
Product colour *
Black, Grey, Red
Performance
Motherboard chipset
Intel® H110
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR338
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97128
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Weight & dimensions
Width *
176 mm
Depth *
440 mm
Height *
422 mm
Weight *
9.78 kg
Package width
250 mm
Package depth
510 mm
Package height
550 mm
Packaging content
Display included *
No
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2017-08-13 01:20:32
Uk has collected 8 expert reviews for ASUS ROG G11CD-K-FR104T PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower Black, Grey, Red and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
kitguru.net
Updated:
2017-08-13 01:20:32
The Asus G11CD is a compact gaming PC featuring a Core i5 7400 processor with Nvidia GTX1050 graphics. It comes equipped with XSplit Broadcaster software to help you get busy streaming games as quickly as possible and Asus Aura RGB LED Software so that yo...
Good Attractive design, Customisable RGB LED, Quite small and Compact, Latest hardware, Plugin and play, Ships with Keyboard and mouse...
Bad A little noisy under load thanks in part to the CPU cooler, Price can be beaten, GTX 1050 isn't a very powerful GPU, Fingerprint magnet...
Bottom line The Asus Gaming G11CD-K has proven itself to be capable of handling a myriad of tasks and would make an ideal system for a living room – within a family environment. It is easily capable of handling office duties, for surfing the internet and to playback...
75%
hardwareheaven.com
Updated:
2018-02-20 02:03:36
This machine includes an Nvidia Pascal graphics card and an Intel Kaby Lake processor – and RGB LEDs in the case. To get your hands on it, you'll have to pay £800 in the UK and $949 in the US.The affordable Asus ROG G11CD is powered by the GeForce GTX 105...
Bottom line The Asus ROG G11CD is a competent system for 1080p gaming, especially on less demanding titles – like those designed for esports. The Core i5 processor is a solid bit of kit, too, and the machine looks the part thanks to its Mayan patterns and RGB LEDs.It...
0%
computershopper.com
Updated:
2017-08-13 01:20:32
Taiwan-based Asus tackles everything on the computing and consumer electronics hardware front, from desktop components to notebook computers and networking equipment. The company is especially popular in the gaming world, under its "Republic of Gamers" (R...
Good Very quiet operation, Excellent gaming performance as configured, Relatively compact design, Software-controlled RGB case lighting...
Bad Storage limited to two 3.5-inch bays, Cluttered, unfinished interior, No USB Type-C, Single-channel RAM, as reviewed...
Bottom line Asus's Republic of Gamers G11CD packs powerful GeForce GTX 1080 graphics for 4K gaming grunt, plus efficient, quiet cooling. Just know that internal expansion is limited, and the interior isn't as nice and tidy as it could be. Read More...
70%
tomsguide.com
Updated:
2017-08-13 01:20:32
The Asus G11 is proof that getting into PC gaming doesn't require an exorbitant budget or a wealth of computing know-how. This gaming desktop's price tag ($849 starting, $999 as reviewed) is as inviting as its sci-fi-inspired design, and its Core i7 proce...
Good Attractiv, compact desig, Strong gaming performanc, Included mouse and keyboard...
Bad Lackluster softwar, No upgradability...
Bottom line The Asus G11 is an impressive value for those looking to dip their feet into PC gaming. Its compact design and included mouse and keyboard make it easy to get right to playing, and its Core i7 processor and GTX 960 GPU provide gaming muscle that defies it...
70%