ASUS logo

ASUS ROG G11CD-FR014D PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 FreeDOS Tower Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29477
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG G11CD-FR014D PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 FreeDOS Tower Grey:

ASUS ROG G11CD-FR014D, 2.7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description ASUS ROG G11CD-FR014D PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 FreeDOS Tower Grey:

ASUS ROG G11CD-FR014D. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: FreeDOS. Power supply: 500 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.