ASUS ROG G11CD-DB73-GTX1080, 3.4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 512 GB, Windows 10 Home
ASUS ROG G11CD-DB73-GTX1080. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Black, Grey, Red