ASUS logo

ASUS ROG G11CD-B13 PC Intel® Core™ i5 i5-6400 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower Black, Grey, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63257
Info modified on:
14 Mar 2024, 19:39:37
Short summary description ASUS ROG G11CD-B13 PC Intel® Core™ i5 i5-6400 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower Black, Grey, Red:

ASUS ROG G11CD-B13, 2.7 GHz, Intel® Core™ i5, 16 GB, 1.51 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG G11CD-B13 PC Intel® Core™ i5 i5-6400 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower Black, Grey, Red:

ASUS ROG G11CD-B13. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.