ASUS logo

ASUS G11CD-B11-SA-S PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970 Windows 10 Tower Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68688
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS G11CD-B11-SA-S PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970 Windows 10 Tower Grey:

ASUS G11CD-B11-SA-S, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 1 TB, Windows 10

Long summary description ASUS G11CD-B11-SA-S PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970 Windows 10 Tower Grey:

ASUS G11CD-B11-SA-S. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.