ASUS logo

ASUS ROG G11CB-UK004T PC Intel® Core™ i5 i5-6400 12 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Tower Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85409
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG G11CB-UK004T PC Intel® Core™ i5 i5-6400 12 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Tower Grey:

ASUS ROG G11CB-UK004T, 2.7 GHz, Intel® Core™ i5, 12 GB, 2 TB, DVD Super Multi, Windows 10

Long summary description ASUS ROG G11CB-UK004T PC Intel® Core™ i5 i5-6400 12 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Tower Grey:

ASUS ROG G11CB-UK004T. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 950. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.