ASUS logo

ASUS ROG G11CB-FR037T PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Tower Black, Grey, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72839
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG G11CB-FR037T PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Tower Black, Grey, Red:

ASUS ROG G11CB-FR037T, 2.7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description ASUS ROG G11CB-FR037T PC Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Tower Black, Grey, Red:

ASUS ROG G11CB-FR037T. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 950. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Black, Grey, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.