ASUS ROG Strix G10CE G10CE-BBI560S-CB, 2.6 GHz, Intel® Core™ i5, i5-11400F, 16 GB, 512 GB, Windows 10 Home
ASUS ROG Strix G10CE G10CE-BBI560S-CB. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Weight: 8 kg. Product colour: Black, Grey