location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS G G10AJ-US004S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Desktop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G10AJ-US004S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G10AJ-US004S
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS G G10AJ-US004S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Desktop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i7 i7-4790 3.6 GHz
  • - 16 GB DDR3-SDRAM 1600 MHz
  • - 2.13 TB HDD+SSD Blu-Ray DVD Combo Card reader integrated
  • - NVIDIA® GeForce® GTX 770 2.05 TB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
Long product name ASUS G G10AJ-US004S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Desktop Black :
The long product name of ASUS G G10AJ-US004S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Desktop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4790 (8MB Cache, 3.6GHz), 16GB DDR3, 2000 GB HDD + 128GB SSD, Intel HD Graphics 4600 + NVIDIA GeForce GTX 770, BD Combo, Gigabit Ethernet, Windows 8.1
More>>>
ASUS G G10AJ-US004S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Desktop Black:
The official description of ASUS G G10AJ-US004S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Desktop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance You Can Rely On
ASUS G10 Desktop PC equipped with the latest 4th generation Intel® Core™ processors and NVIDIA® GeForce® GTX graphics for smooth multitasking and high-performance gaming. G10 desktops also feature ASUS Smart Cooling technology for cooler and quieter operation, and ASUS Power Pack — a removable UPS (Uninterruptible Power Supply) that can also be used as a portable battery recharger for smartphones and tablets. In addition, the G10 is its first desktop PC to feature ASUS SonicMaster audio technology for enhanced sound quality.

30 second setup
Horsepower at Your Command
Fulfill all your imagination for a desktop

With new 4th generation Intel® Core™ processors, powerful 3D graphics and enhanced audio, ASUS G10 desktop PCs deliver the performance you need for any application.

Next-generation processor

The latest 4th generation Intel® Core™ processors deliver new levels of multi-tasking performance to make light tasks of even the most demanding tasks, from playing 4k UltraHD video, editing high-resolution photos to playing the latest games at their maximum quality settings — and everything in between.

Surround yourself with sound

The first desktops to feature ASUS SonicMaster technology for true-to-life sound. Together with Maxxaudio, from Waves, recipient of a Technical GRAMMY Award®, it provides refined music, rich and surround gaming and movie, and clearer voice in speech and recording. No matter what size of speaker or headset you use, you can find the setting that fulfills your needs.

Taking gaming to new heights

NVIDIA® GeForce® GTX graphics mean you can experience the latest games the way they were meant to, with ultra-high resolutions, maximum image quality settings and silky smooth frame rates. ASUS G10 desktop PCs put you right in the middle of the action, too, with NVIDIA® 3D Vision Surround technology with support for up to four monitors.


The Force Shield Experience
Leading in satisfaction with reliability

ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

ASUS Power Pack1

ASUS Power Pack is a mobile charge station that can charge devices on the go. When plugged into the desktop, it acts as an emergency power supply keeping the desktop powered for 25 seconds if there is a sudden power loss. If a power cut last longer than 25 seconds, it will enter hibernate mode automatically so that no important data is lost.

Engineered to be cool and quiet

The exclusive ASUS Smart Cooling System reduces dust accumulation, lowers operating temperatures by up to 11.4℃2, and adjusts CPU fan speeds according to its current load for stable, reliable operation.

The best motherboards in the world
ASUS desktop PCs are built on the best motherboards available — and we should know, because we make them. We’ve sold 465 million motherboards since we first started making them over 24 years ago and our models won over 1,000 awards in 2012 alone.

Factory-tested for perfection

ASUS desktop PCs are subjected to a series of rigorous tests to ensure they meet our exacting standards — and exceed those used by other manufacturers. So you can rest assured that your new computer can cope with everything from extreme temperatures and humidity levels, to the demands of being shipped around the world.

Speed And Beyond
Intelligent Innovations for your multitasking needs

Complimentary 32GB ASUS WebStorage

With 32GB of ASUS WebStorage provided free for three years3, you can keep your important data safe in the cloud and access it on any device with an internet connection. Say goodbye to insecure USB flash drives, stream music when you’re on the move, and share photos with family and friends just by sending a link.



USB 3.0 with Ai Charger Technology
SuperSpeed USB 3.0 delivers up to 10 times faster transfer rates compared to previous generation USB4, and charges devices up to 50% faster.

SATA 6Gbit/s Ports
ASUS desktop PCs support blisteringly fast data transfer speeds with internal storage devices, so everything from saving large files to loading new game levels is quicker.

ASUS Universal Storage module (USM)5
The ASUS USM makes expanding hard drive storage easy and offers data rates twice that of USB 3.0.

Anti Virus
ASUS together with selected top anti-virus vendors (McAfee® and Trend Micro™) offer integrated security and protection services to our end-users around the globe.

Windows Store
Discover a variety of great apps for Windows 8 in the Windows Store. Tap or click the Store tile on the Start screen to start browsing. You will be amazed!

ASUS Launcher

Easily find apps that you need. You may see all ASUS preloaded desktop apps which well-categorized under cloud, Entertainment and Setting. Moreover, You can also pin your Favorite desktop apps.

Windows 8 Multimedia Content
Plenty of media content is ready to enrich your life! Enjoy X-box videos, music and games on your desktop PC. Bing News/Finance/Sports/Travel provides great organized news and information.
music-maker-video-easy
Music Maker & Video Easy

Make music with MAGIX Music Maker and edit video with Video Easy that will captivate your audience! Easily mix, cut and create your own songs in a snap. And edit your movies, add text and music, and even quickly enhance image and sound quality.

EPU7
The exclusive ASUS EPU chip is the world’s first PC energy saving controller, optimizing efficiency by detecting real time CPU loads and saving up to 40% on overall power consumption.

Short summary description ASUS G G10AJ-US004S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Desktop Black:
This short summary of the ASUS G G10AJ-US004S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS G G10AJ-US004S, 3.6 GHz, Intel® Core™ i7, 16 GB, 2.13 TB, Blu-Ray DVD Combo, Windows 8.1

Long summary description ASUS G G10AJ-US004S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Desktop Black:
This is an auto-generated long summary of ASUS G G10AJ-US004S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8.1 Desktop Black based on the first three specs of the first five spec groups.

ASUS G G10AJ-US004S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 770. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4790
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i7-4700 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2.13 TB
Storage media *
HDD+SSD
Optical drive type *
Blu-Ray DVD Combo
HDD speed
7200 RPM
SSD capacity
128 GB
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MicroDrive, MicroSD (TransFlash), MiniSD, MMC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, RS-MMC, SD, SDHC
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 770
Discrete graphics card memory
2.05 TB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Product colour *
Black
Performance
Motherboard chipset
Intel® H87
Audio system
HDA
Performance
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1QF
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
80806
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Weight & dimensions
Width *
205 mm
Depth *
465 mm
Height *
535 mm
Weight *
14.4 kg
Package width
332 mm
Package depth
610 mm
Package height
600 mm
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x