ASUS logo

ASUS G G10AC-US009S PC Intel® Core™ i7 i7-4770 32 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8 Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96192
Info modified on:
07 Oct 2024, 17:48:37
Short summary description ASUS G G10AC-US009S PC Intel® Core™ i7 i7-4770 32 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8 Desktop Black:

ASUS G G10AC-US009S, 3.4 GHz, Intel® Core™ i7, 32 GB, 1 TB, Blu-Ray DVD Combo, Windows 8

Long summary description ASUS G G10AC-US009S PC Intel® Core™ i7 i7-4770 32 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8 Desktop Black:

ASUS G G10AC-US009S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.