ASUS logo

ASUS FX753VD-0142B7300HQ laptop Intel® Core™ i5 i5-7300HQ 43.9 cm (17.3") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41837
Info modified on:
02 Feb 2025, 23:08:15
Short summary description ASUS FX753VD-0142B7300HQ laptop Intel® Core™ i5 i5-7300HQ 43.9 cm (17.3") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:

ASUS FX753VD-0142B7300HQ, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS FX753VD-0142B7300HQ laptop Intel® Core™ i5 i5-7300HQ 43.9 cm (17.3") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:

ASUS FX753VD-0142B7300HQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.