ASUS logo

ASUS FX553VE-DM158T laptop Intel® Core™ i7 i7-7700HQ 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98078
Info modified on:
22 Jan 2025, 05:39:02
Short summary description ASUS FX553VE-DM158T laptop Intel® Core™ i7 i7-7700HQ 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black:

ASUS FX553VE-DM158T, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS FX553VE-DM158T laptop Intel® Core™ i7 i7-7700HQ 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black:

ASUS FX553VE-DM158T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.