ASUS logo

ASUS FX50JX4720-154JSCA2X10 laptop Intel® Core™ i7 i7-4720HQ 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Red

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70773
Info modified on:
23 Jan 2025, 18:37:00
Short summary description ASUS FX50JX4720-154JSCA2X10 laptop Intel® Core™ i7 i7-4720HQ 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Red:

ASUS FX50JX4720-154JSCA2X10, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS FX50JX4720-154JSCA2X10 laptop Intel® Core™ i7 i7-4720HQ 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Red:

ASUS FX50JX4720-154JSCA2X10. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.