ASUS logo

ASUS TUF Gaming FX505DY-AL025 laptop AMD Ryzen™ 5 3550H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560X Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13266
Info modified on:
30 Jan 2025, 19:27:11
Short summary description ASUS TUF Gaming FX505DY-AL025 laptop AMD Ryzen™ 5 3550H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560X Wi-Fi 5 (802.11ac) Black:

ASUS TUF Gaming FX505DY-AL025, AMD Ryzen™ 5, 2.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS TUF Gaming FX505DY-AL025 laptop AMD Ryzen™ 5 3550H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560X Wi-Fi 5 (802.11ac) Black:

ASUS TUF Gaming FX505DY-AL025. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3550H, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 8, Discrete graphics card model: AMD Radeon RX 560X. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.