ASUS logo

ASUS TUF Gaming FX504GE-EN262 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Endless OS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111686
Info modified on:
22 Jan 2025, 06:14:18
Short summary description ASUS TUF Gaming FX504GE-EN262 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Endless OS Black:

ASUS TUF Gaming FX504GE-EN262, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS TUF Gaming FX504GE-EN262 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Endless OS Black:

ASUS TUF Gaming FX504GE-EN262. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Endless OS. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.