ASUS logo

ASUS FX503VM-E4121T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26663
Info modified on:
27 Jan 2025, 08:12:09
Short summary description ASUS FX503VM-E4121T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS FX503VM-E4121T, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS FX503VM-E4121T laptop Intel® Core™ i5 i5-7300HQ 39.6 cm (15.6") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS FX503VM-E4121T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.