ASUS logo

ASUS Fonepad 7 FE375CL-1B001A tablet 4G Intel Atom® LTE 16 GB 17.8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14688
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Fonepad 7 FE375CL-1B001A tablet 4G Intel Atom® LTE 16 GB 17.8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android White:

ASUS Fonepad 7 FE375CL-1B001A, 17.8 cm (7"), 1280 x 800 pixels, 16 GB, 2 GB, Android, White

Long summary description ASUS Fonepad 7 FE375CL-1B001A tablet 4G Intel Atom® LTE 16 GB 17.8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android White:

ASUS Fonepad 7 FE375CL-1B001A. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3530. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 299 g. Operating system installed: Android. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.