ASUS F7Z-7S007C, 2 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 3 GB, 250 GB, Windows Vista Home Premium
ASUS F7Z-7S007C. Processor model: RM-70, Processor frequency: 2 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon HD 2400. Operating system installed: Windows Vista Home Premium. Weight: 3.55 kg