ASUS logo

ASUS F7F-7S014C laptop Intel Pentium Mobile T2130 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107219
Info modified on:
22 Jan 2025, 05:04:24
Short summary description ASUS F7F-7S014C laptop Intel Pentium Mobile T2130 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium:

ASUS F7F-7S014C, Intel Pentium Mobile, 1.86 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description ASUS F7F-7S014C laptop Intel Pentium Mobile T2130 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium:

ASUS F7F-7S014C. Processor family: Intel Pentium Mobile, Processor model: T2130, Processor frequency: 1.86 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 3.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.