ASUS logo

ASUS F5VL-AP038P laptop Intel® Core™2 Duo T5250 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X2300 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101696
Info modified on:
22 Jan 2025, 04:59:13
Short summary description ASUS F5VL-AP038P laptop Intel® Core™2 Duo T5250 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X2300 Windows Vista Home Premium:

ASUS F5VL-AP038P, Intel® Core™2 Duo, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description ASUS F5VL-AP038P laptop Intel® Core™2 Duo T5250 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon X2300 Windows Vista Home Premium:

ASUS F5VL-AP038P. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X2300. Operating system installed: Windows Vista Home Premium. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.