ASUS logo

ASUS F5R-AP096C, DK Intel Pentium Mobile T2080 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13034
Info modified on:
29 Jan 2025, 19:34:38
Short summary description ASUS F5R-AP096C, DK Intel Pentium Mobile T2080 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

ASUS F5R-AP096C, DK, Intel Pentium Mobile, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS F5R-AP096C, DK Intel Pentium Mobile T2080 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

ASUS F5R-AP096C, DK. Processor family: Intel Pentium Mobile, Processor model: T2080, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium. Weight: 2.65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.