ASUS logo

ASUS F5N-AP133E, DE TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7000M Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29262
Info modified on:
24 Jan 2025, 20:39:17
Short summary description ASUS F5N-AP133E, DE TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7000M Windows Vista Business:

ASUS F5N-AP133E, DE, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB, Windows Vista Business

Long summary description ASUS F5N-AP133E, DE TL-60 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7000M Windows Vista Business:

ASUS F5N-AP133E, DE. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 7000M. Operating system installed: Windows Vista Business. Weight: 2.65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.