ASUS logo

ASUS F5GL-AP017C laptop Intel® Pentium® T3200 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63619
Info modified on:
22 Jan 2025, 05:44:29
Short summary description ASUS F5GL-AP017C laptop Intel® Pentium® T3200 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Home Premium:

ASUS F5GL-AP017C, Intel® Pentium®, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description ASUS F5GL-AP017C laptop Intel® Pentium® T3200 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Home Premium:

ASUS F5GL-AP017C. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Premium. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.