ASUS logo

ASUS F556UV-XX185T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Home Blue, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148269
Info modified on:
22 Jan 2025, 06:14:09
Short summary description ASUS F556UV-XX185T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Home Blue, Silver:

ASUS F556UV-XX185T, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F556UV-XX185T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Home Blue, Silver:

ASUS F556UV-XX185T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Blue, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.