ASUS F556UB-DM069T, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1980 x 1080 pixels, 12 GB, 2 TB
ASUS F556UB-DM069T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1980 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Champagne, Gold