ASUS logo

ASUS F556UA-EH71 laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75266
Info modified on:
23 Jan 2025, 18:12:21
Short summary description ASUS F556UA-EH71 laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue, Silver:

ASUS F556UA-EH71, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS F556UA-EH71 laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue, Silver:

ASUS F556UA-EH71. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Blue, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.