ASUS logo

ASUS F555LJ-0081A5200U laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59532
Info modified on:
22 Jan 2025, 06:08:54
Short summary description ASUS F555LJ-0081A5200U laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Brown:

ASUS F555LJ-0081A5200U, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS F555LJ-0081A5200U laptop Intel® Core™ i5 i5-5200U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Brown:

ASUS F555LJ-0081A5200U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black, Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.