ASUS logo

ASUS F555LA-XX503H laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66078
Info modified on:
22 Jan 2025, 05:00:19
Short summary description ASUS F555LA-XX503H laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

ASUS F555LA-XX503H, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS F555LA-XX503H laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

ASUS F555LA-XX503H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.