ASUS logo

ASUS F552EP-XX119H laptop AMD A6 A6-5200 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M 802.11g Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111066
Info modified on:
23 Jan 2025, 18:32:02
Short summary description ASUS F552EP-XX119H laptop AMD A6 A6-5200 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M 802.11g Windows 8 Black:

ASUS F552EP-XX119H, AMD A6, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS F552EP-XX119H laptop AMD A6 A6-5200 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M 802.11g Windows 8 Black:

ASUS F552EP-XX119H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Mobile network generation: 3G. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.