ASUS logo

ASUS F550VC-0101B3230M laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105050
Info modified on:
23 Jan 2025, 18:54:49
Short summary description ASUS F550VC-0101B3230M laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Stainless steel:

ASUS F550VC-0101B3230M, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS F550VC-0101B3230M laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey, Stainless steel:

ASUS F550VC-0101B3230M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.