ASUS logo

ASUS F550CA-XX132H laptop Intel® Core™ i5 i5-3337U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103524
Info modified on:
23 Jan 2025, 18:09:11
Short summary description ASUS F550CA-XX132H laptop Intel® Core™ i5 i5-3337U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Aluminium:

ASUS F550CA-XX132H, Intel® Core™ i5, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F550CA-XX132H laptop Intel® Core™ i5 i5-3337U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Aluminium:

ASUS F550CA-XX132H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Aluminium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.