ASUS logo

ASUS F541UA-XX056T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") HD 8 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122641
Info modified on:
22 Jan 2025, 04:55:11
Short summary description ASUS F541UA-XX056T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") HD 8 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS F541UA-XX056T, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS F541UA-XX056T laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") HD 8 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS F541UA-XX056T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.