ASUS logo

ASUS Vivobook Max F541UA-GO1498T laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50430
Info modified on:
22 Jan 2025, 05:48:55
Short summary description ASUS Vivobook Max F541UA-GO1498T laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 White:

ASUS Vivobook Max F541UA-GO1498T, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Max F541UA-GO1498T laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 White:

ASUS Vivobook Max F541UA-GO1498T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.