ASUS Vivobook F505ZA-DB31, AMD Ryzen™ 3, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1 TB
ASUS Vivobook F505ZA-DB31. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 2200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10. Product colour: Gold