ASUS logo

ASUS F3SV-AK039E laptop Intel® Core™2 Duo T7100 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M GS Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48660
Info modified on:
25 Jan 2025, 22:40:29
Short summary description ASUS F3SV-AK039E laptop Intel® Core™2 Duo T7100 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M GS Windows Vista Business:

ASUS F3SV-AK039E, Intel® Core™2 Duo, 1.8 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description ASUS F3SV-AK039E laptop Intel® Core™2 Duo T7100 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M GS Windows Vista Business:

ASUS F3SV-AK039E. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Business. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.