ASUS logo

ASUS F3SR-AP145E, NL Intel® Core™2 Duo T5500 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23941
Info modified on:
25 Jan 2025, 22:03:56
Short summary description ASUS F3SR-AP145E, NL Intel® Core™2 Duo T5500 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Business:

ASUS F3SR-AP145E, NL, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description ASUS F3SR-AP145E, NL Intel® Core™2 Duo T5500 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Business:

ASUS F3SR-AP145E, NL. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 2400. Operating system installed: Windows Vista Business. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.